The LP5560 is a programmable single-LED driver with a single-wire interface, designed for indicator LEDs in portable devices. It operates from a 2.7 V to 5.5 V supply and provides an adjustable output current from 2.8 mA to 19.5 mA. The device features a very low headroom voltage of 40 mV typical, eliminating the need for a boost converter, and requires no external components. It is packaged in a 4-pin DSBGA with a body size of 0.886 mm × 0.886 mm and supports operation from -30 °C to 85 °C. A default blinking sequence is preprogrammed for systems without external control.
Programmable LED Driver with Single-Wire Interface 4-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1056809-LP5560TMX/NO
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 19.5mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
programmable single LED driver with simple single wire control and small solution size 4-DSBGA -30 to 85 Product overview: LP5560TMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5560TMX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Single-Wire Dimming 19.5mA 4-DSBGA
LED Driver IC 1 Output Linear Single-Wire Dimming 19.5mA 4-DSBGA
LED Driver IC 1 Output Linear Single-Wire Dimming 19.5mA 4-DSBGA
IC LED DRV LIN SGL WR 4DSBGA
IC LED DRIVER LINEAR DIM 4DSBGA
IC LED DRIVER LINEAR DIM 4DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5560TMX/NOPB | 1056809-LP5560TMX/NOPB | 137-LP5560TMX/NOPB | 296-LP5560TMX/NOPBDKR-ND | LP5560TMX/NOPB | 815-LP5560TMX/NOPB | LP5560TMX/NOPB |
| Product Name | LP5560 Programmable LED Driver with Single-Wire Interface | PMIC - PMIC - LED Drivers - LP5560TMX/NOPB | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LINEAR DIM 4DSBGA | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | ? to 19.5 milliamps | 19.5 milliamps | 19.5 milliamps | 19.5 milliamps | |||
| Number of Channels | 1 # | 1 # |