Texas Instruments PMIC - PMIC - LED Drivers - LP5526TLX LP5526TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071925-LP5526TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 5 Dimming: PWM Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071925-LP5526TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 5 Dimming: PWM Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP5526TLX - 071925-LP5526TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP5526TLX
071925-LP5526TLX
PMIC - PMIC - LED Drivers - LP5526TLX 071925-LP5526TLX
Manufacturer: Texas Instruments Win Source Part Number: 071925-LP5526TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 5 Dimming: PWM Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071925-LP5526TLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 5
Dimming: PWM
Output Voltage: 8 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LP5526TLX
SMD LED Driver IC 137-LP5526TLX
IC LED DISPLAY DRIVER, PBGA25, 2.54 X 2.54 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-25, Display Driver Product overview: LP5526TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5526TLX can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, PBGA25, 2.54 X 2.54 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-25, Display Driver Product overview: LP5526TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5526TLX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071925-LP5526TLX 137-LP5526TLX
Product Name PMIC - PMIC - LED Drivers - LP5526TLX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 1164546-HPA00210DGSR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1372218-TLD60982ESXUMA2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 70 volts
Package Type 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers
LED Drivers - 1921262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details