Texas Instruments Board Mount LED Drivers - LP5526TLEV LP5526TLEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779895-LP5526TLEV Features: Camera Flash, Dimmable, RGB Controller Voltage - Output: 20V Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5526 Family Name: LP5526 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 150mA, 25mA, 25mA Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779895-LP5526TLEV Features: Camera Flash, Dimmable, RGB Controller Voltage - Output: 20V Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5526 Family Name: LP5526 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 150mA, 25mA, 25mA Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LP5526TLEV - 779895-LP5526TLEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LP5526TLEV
779895-LP5526TLEV
Board Mount LED Drivers - LP5526TLEV 779895-LP5526TLEV
Manufacturer: Texas Instruments Win Source Part Number: 779895-LP5526TLEV Features: Camera Flash, Dimmable, RGB Controller Voltage - Output: 20V Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5526 Family Name: LP5526 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 150mA, 25mA, 25mA Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779895-LP5526TLEV
Features: Camera Flash, Dimmable, RGB Controller
Voltage - Output: 20V
Voltage - Input: 3 V ~ 5.5 V
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: LP5526
Family Name: LP5526
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 150mA, 25mA, 25mA
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
LED Driver Evaluation Boards - LP5526TLEV - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
LP5526TLEV
LED Driver Evaluation Boards LP5526TLEV
BOARD EVAL LP5526 LMU LED DRIVER

BOARD EVAL LP5526 LMU LED DRIVER

Supplier's Site Datasheet
BOARD EVAL LP5526 LMU LED DRIVER - 815-LP5526TLEV - Utmel Electronic Limited
Hong Kong, China
BOARD EVAL LP5526 LMU LED DRIVER
815-LP5526TLEV
BOARD EVAL LP5526 LMU LED DRIVER 815-LP5526TLEV
BOARD EVAL LP5526 LMU LED DRIVER

BOARD EVAL LP5526 LMU LED DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 779895-LP5526TLEV LP5526TLEV 815-LP5526TLEV
Product Name Board Mount LED Drivers - LP5526TLEV LED Driver Evaluation Boards BOARD EVAL LP5526 LMU LED DRIVER
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-AAT2856INJ-EE-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 6 #
Package Type Tape & Reel (TR)
View Details
6 suppliers