Lighting Management Unit with High Voltage Boost Converter with up to 150mA Serial FLASH LED Driver 25-DSBGA -30 to 85
LED Driver, PBGA25
Manufacturer: Texas Instruments
Win Source Part Number: 1056805-LP5526TL/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 5
Dimming: PWM
Output Voltage: 8 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC LED DRV RGLTR PWM 1.5A 25USMD Product overview: LP5526TL/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5526TL/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Switch) 25-uSMD
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRV RGLTR PWM 1.5A 25USMD
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5526TL/NOPB | LP5526TL/NOPB | 1056805-LP5526TL/NOPB | 137-LP5526TL/NOPB | LP5526TL/NOPBTR-ND | LP5526TL/NOPB | LP5526TL/NOPB |
| Product Name | LP5526 Lighting Management Unit with High Voltage Boost Converter with up to 150mA Serial FLASH LED Driver | PMIC - PMIC - LED Drivers - LP5526TL/NOPB | 1.5A LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 8 to 20 volts | 8 to 20 volts | 8 to 20 volts | ||||
| Efficiency | 88 % | ||||||
| Number of Channels | 5 # | 5 # |