Texas Instruments PMIC - PMIC - LED Drivers - LP5522TMX LP5522TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071924-LP5522TMX Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071924-LP5522TMX Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP5522TMX - 071924-LP5522TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP5522TMX
071924-LP5522TMX
PMIC - PMIC - LED Drivers - LP5522TMX 071924-LP5522TMX
Manufacturer: Texas Instruments Win Source Part Number: 071924-LP5522TMX Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA

Manufacturer: Texas Instruments
Win Source Part Number: 071924-LP5522TMX
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LP5522TMX
SMD LED Driver IC 137-LP5522TMX
LED DISPLAY DRIVER, PBGA6, 1.215 X 0.815 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO SMD-6 Product overview: LP5522TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5522TMX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA6, 1.215 X 0.815 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO SMD-6 Product overview: LP5522TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5522TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071924-LP5522TMX 137-LP5522TMX
Product Name PMIC - PMIC - LED Drivers - LP5522TMX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1265-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
LED Drivers - 697393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 240 volts
Output Voltage 24 volts
Output Power 120 watts
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
1.8 A Single or Dual Flash LED Driver - SKY81292-11-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
3 suppliers