Texas Instruments Board Mount LED Drivers - LP5522TMEV LP5522TMEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779894-LP5522TMEV Features: USB Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5522 Family Name: LP5522 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779894-LP5522TMEV Features: USB Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5522 Family Name: LP5522 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LP5522TMEV - 779894-LP5522TMEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LP5522TMEV
779894-LP5522TMEV
Board Mount LED Drivers - LP5522TMEV 779894-LP5522TMEV
Manufacturer: Texas Instruments Win Source Part Number: 779894-LP5522TMEV Features: USB Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s), Cable(s) Utilized IC / Part: LP5522 Family Name: LP5522 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 779894-LP5522TMEV
Features: USB Interface
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: LP5522
Family Name: LP5522
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
794-LP5522TMEV
LED Driver IC 794-LP5522TMEV
BOARD EVAL LP5522 LED DRIVER Product overview: LP5522TMEV from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LP5522TMEV can be used for catalog matching and distributor lookup.

BOARD EVAL LP5522 LED DRIVER Product overview: LP5522TMEV from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LP5522TMEV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BOARD EVAL LP5522 LED DRIVER - 815-LP5522TMEV - Utmel Electronic Limited
Hong Kong, China
BOARD EVAL LP5522 LED DRIVER
815-LP5522TMEV
BOARD EVAL LP5522 LED DRIVER 815-LP5522TMEV
BOARD EVAL LP5522 LED DRIVER

BOARD EVAL LP5522 LED DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 779894-LP5522TMEV 794-LP5522TMEV 815-LP5522TMEV
Product Name Board Mount LED Drivers - LP5522TMEV LED Driver IC BOARD EVAL LP5522 LED DRIVER
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 7961898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - TLD1121ELXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
7 suppliers