The LP5520 is an RGB backlight LED driver designed for small-format color LCD displays, providing precise color control and white balance compensation across temperature variations. It is packaged in a 25-pin DSBGA with a body size of 2.787 mm × 2.621 mm. The device features three independent programmable current sinks for red, green, and blue LEDs with 0.2% typical current matching, a magnetic boost converter with adjustable output voltage from 5 V to 20 V, and adaptive voltage control for efficiency. It supports SPI and I2C interfaces, includes a 12-bit ADC for temperature and ambient light sensing, and operates over a temperature range of -30 °C to 85 °C.
RGB Backlight LED Driver 25-DSBGA -30 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 25-uSMD
3-Ch I²C LED Driver, 20V Out, 60mA, 19.52kHz, SMT Product overview: LP5520TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60mA, 19.52kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20V, 60mA, 19.52kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5520TLX/NOPB can be used for catalog matching and distributor lookup.
LP5520 RGB Backlight LED Driver
Manufacturer: Texas Instruments
Win Source Part Number: 206532-LP5520TLX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.22kHz, 19.52kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 60mA
IC LED DRV RGLTR PWM 60MA 25USMD
IC LED DRIVER RGLTR DIM 25USMD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5520TLX/NOPB | LP5520TLX/NOPB-ND | 137-LP5520TLX/NOPB | LP5520TLX/NOPB | 206532-LP5520TLX/NOPB | LP5520TLX/NOPB | LP5520TLX/NOPB |
| Product Name | LP5520 RGB Backlight LED Driver | LED Drivers | 20V 60mA 19.52kHz LED Driver IC | PMIC - PMIC - LED Drivers - LP5520TLX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 2.9 volts | 2.9 to 5.5 volts | |||
| Output Voltage | 20 volts | 5 to 20 volts | 20 volts | 5 to 20 volts | |||
| Efficiency | 87 % | ||||||
| Number of Channels | 3 # | 3 # |