LED Driver IC 30 Output Linear Constant Current No Dimming 35mA 46-VQFN (6x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LP5030RJVR |
| Product Name | LED Drivers |
| Number of Outputs | 30 |
| Output Configuration | Inverting; Constant Current |
| Output Voltage | 5.5 volts |
| Output Current | 0.0350 amps |