LED Driver IC 30 Output Linear Constant Current No Dimming 35mA 46-VQFN (6x5)
LED Driver IC 30 Output Linear Constant Current No Dimming 35mA 46-VQFN (6x5)
LED Driver IC 30 Output Linear Constant Current No Dimming 35mA 46-VQFN (6x5)
30-channel I2C constant current RGB LED driver 46-VQFN -40 to 125 Product overview: LP5030RJVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5030RJVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253377-LP5030RJVR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 5.5V
Frequency: 29kHz
Current - Output / Channel: 35mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 30
Dimming: No
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 46-VFQFN Exposed Pad
Supplier Device Package: 46-VQFN (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP5030RJVRCT,296
Base Product Number: LP5030
IC LED DRVR LIN NO 35MA 46VQFN
LED Lighting Drivers 30-channel I2C constant current RGB LED driver 46-VQFN -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-LP5030RJVRTR-ND | 137-LP5030RJVR | 1253377-LP5030RJVR | LP5030RJVR | LP5030RJVR | LP5030RJVR |
| Product Name | LED Drivers | VQFN LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 0.0 to 5.5 volts | 0.0 to 5.5 volts | ||||
| Output Current | 35 milliamps | 35 milliamps |