24-channel I2C constant-current RGB LED driver 32-VQFN -40 to 85 Product overview: LP5024RSMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5024RSMR can be used for catalog matching and distributor lookup.
LED Driver IC 24 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
LED Driver IC 24 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
LED Driver IC 24 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 848740-LP5024RSMR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LP5024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50814-6, LP5024RSMR-ND, 296-50814-1, 296-50814-2
LED Lighting Drivers 24-Channel I2C Constant-Current RGB LED Driver 32-VQFN -40 to 85
IC LED DRVR LIN I2C 35MA 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP5024RSMR | 296-50814-6-ND | 848740-LP5024RSMR | LP5024RSMR | LP5024RSMR | LP5024RSMR |
| Product Name | Quad VQFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LP5024RSMR | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 0.0 to 5.5 volts |