Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP3996SD-3333EV LP3996SD-3333EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779887-LP3996SD-3333 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 3.3V, 3.3V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP3996 Family Name: LP3996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779887-LP3996SD-3333 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 3.3V, 3.3V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP3996 Family Name: LP3996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP3996SD-3333EV - 779887-LP3996SD-3333EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP3996SD-3333EV
779887-LP3996SD-3333EV
Evaluation Boards - Linear Voltage Regulators - LP3996SD-3333EV 779887-LP3996SD-3333EV
Manufacturer: Texas Instruments Win Source Part Number: 779887-LP3996SD-3333 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 3.3V, 3.3V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP3996 Family Name: LP3996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779887-LP3996SD-3333EV
Operating Temperature Range: -40°C ~ 85°C
Voltage - Output: 3.3V, 3.3V
Voltage - Input: 2 V ~ 6 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: LP3996
Family Name: LP3996
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779887-LP3996SD-3333EV
Product Name Evaluation Boards - Linear Voltage Regulators - LP3996SD-3333EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1887081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - BGA616BOARDIN-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details