LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3780 |
| Product Name | Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 2 to 6 volts |