REGULATOR, LDO, FIXED, 1.2V, SOT-23-5; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3779 |
| Product Name | Regulator, Ldo, Fixed, 1.2V, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 2 to 6 volts |