Texas Instruments Standard Linear and Logic Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23; Output Type Texas Instruments LP3985IM5-5.0/NOPB

Description
LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23; Output Type Texas Instruments - 28AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23; Output Type Texas Instruments
28AH3778
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23; Output Type Texas Instruments 28AH3778
LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23,reel; Output Type Texas Instruments - 33AH4318 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23,reel; Output Type Texas Instruments
33AH4318
Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23,reel; Output Type Texas Instruments 33AH4318
LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23,REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, REG, 0.2VDO, 0.15A, 5V, 5SOT23,REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3778
Product Name Ldo, Reg, 0.2Vdo, 0.15A, 5V, 5Sot23; Output Type Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details