Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.3A, Vssop-8; Output Type Texas Instruments LP3982IMM-3.3/NOPB

Description
LDO, FIXED, 3.3V, 0.3A, VSSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.3A, VSSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Vssop-8; Output Type Texas Instruments - 28AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Vssop-8; Output Type Texas Instruments
28AH3772
Ldo, Fixed, 3.3V, 0.3A, Vssop-8; Output Type Texas Instruments 28AH3772
LDO, FIXED, 3.3V, 0.3A, VSSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, VSSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 0.3A, Msop-8; Output Type Texas Instruments - 41K7927 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.3A, Msop-8; Output Type Texas Instruments
41K7927
Ldo Voltage Regulator, 3.3V, 0.3A, Msop-8; Output Type Texas Instruments 41K7927
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.3A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3772
Product Name Ldo, Fixed, 3.3V, 0.3A, Vssop-8; Output Type Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details