Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3971SQ-7848/NOPB LP3971SQ-7848/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071875-LP3971SQ-7848 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071875-LP3971SQ-7848 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3971SQ-7848/NOPB - 071875-LP3971SQ-7848/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3971SQ-7848/NOPB
071875-LP3971SQ-7848/NOPB
PMIC - PMIC - Power Management - Specialized - LP3971SQ-7848/NOPB 071875-LP3971SQ-7848/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071875-LP3971SQ-7848 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA

Manufacturer: Texas Instruments
Win Source Part Number: 071875-LP3971SQ-7848/NOPB
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 60μA

Buy Now Datasheet
Power Management - Specialized - LP3971SQ-7848/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-7848/NOPB
Power Management - Specialized LP3971SQ-7848/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071875-LP3971SQ-7848/NOPB LP3971SQ-7848/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3971SQ-7848/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details