Texas Instruments OEM Parts - OEM Parts (J - L) - LP3970SQ-45 LP3970SQ-45

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070561-LP3970SQ-45 Packaging: Tape and Reel Frequency: 400 kHz Power Dissipation: 2.2 W Number of Channels: 13 Number of Pins: 48 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LP3970SQ-45LP3970SQ4 5; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.6 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Dropout Voltage: 150 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070561-LP3970SQ-45 Packaging: Tape and Reel Frequency: 400 kHz Power Dissipation: 2.2 W Number of Channels: 13 Number of Pins: 48 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LP3970SQ-45LP3970SQ4 5; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.6 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Dropout Voltage: 150 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LP3970SQ-45 - 1070561-LP3970SQ-45 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LP3970SQ-45
1070561-LP3970SQ-45
OEM Parts - OEM Parts (J - L) - LP3970SQ-45 1070561-LP3970SQ-45
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070561-LP3970SQ-45 Packaging: Tape and Reel Frequency: 400 kHz Power Dissipation: 2.2 W Number of Channels: 13 Number of Pins: 48 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LP3970SQ-45LP3970SQ4 5; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.6 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Dropout Voltage: 150 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070561-LP3970SQ-45
Packaging: Tape and Reel
Frequency: 400 kHz
Power Dissipation: 2.2 W
Number of Channels: 13
Number of Pins: 48
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LP3970SQ-45LP3970SQ45;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1.6 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Dropout Voltage: 150 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070561-LP3970SQ-45
Product Name OEM Parts - OEM Parts (J - L) - LP3970SQ-45
Unlock Full Specs
to access all available technical data