Texas Instruments Standard Linear and Logic Voltage Regulator LP3966ES-ADJ/NOPB

Description
IC, LINEAR VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, 1 OUTPUT, 3A, SURFACE MOUNT, DDPAK/TO-263-5. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINEAR VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, 1 OUTPUT, 3A, SURFACE MOUNT, DDPAK/TO-263-5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47461822 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47461822
Voltage Regulator 47461822
IC, LINEAR VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, 1 OUTPUT, 3A, SURFACE MOUNT, DDPAK/TO-263-5. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, 1 OUTPUT, 3A, SURFACE MOUNT, DDPAK/TO-263-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Ldo Regulator, 3A, 5.1V, To263-5; Output Type Texas Instruments - 28AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Regulator, 3A, 5.1V, To263-5; Output Type Texas Instruments
28AH3768
Ic, Ldo Regulator, 3A, 5.1V, To263-5; Output Type Texas Instruments 28AH3768
IC, LDO REGULATOR, 3A, 5.1V, TO263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5.1V; Output Current:3A; RoHS Compliant: Yes

IC, LDO REGULATOR, 3A, 5.1V, TO263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5.1V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47461822 28AH3768
Product Name Voltage Regulator Ic, Ldo Regulator, 3A, 5.1V, To263-5; Output Type Texas Instruments
Input Voltage 2.5 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details