LDO, ADJ, 1.216V TO 5.1V, 1.5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.216V; Adjustable Output Voltage Max:5.1V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7441 |
| Product Name | Ldo, Adj, 1.216V To 5.1V, 1.5A, To-263-5; Output Type Texas Instruments |
| Input Voltage | 2.5 to 7 volts |