Texas Instruments Standard Linear and Logic V Reg Ldo Adj +1.2/5.1V, Smd, 3964; Output Type Texas Instruments LP3964ES-ADJ/NOPB

Description
V REG LDO ADJ +1.2/5.1V, SMD, 3964; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5V; Output Current:800mA; RoHS Compliant: Yes
Description
V REG LDO ADJ +1.2/5.1V, SMD, 3964; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5V; Output Current:800mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo Adj +1.2/5.1V, Smd, 3964; Output Type Texas Instruments - 33AH4313 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo Adj +1.2/5.1V, Smd, 3964; Output Type Texas Instruments
33AH4313
V Reg Ldo Adj +1.2/5.1V, Smd, 3964; Output Type Texas Instruments 33AH4313
V REG LDO ADJ +1.2/5.1V, SMD, 3964; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5V; Output Current:800mA; RoHS Compliant: Yes

V REG LDO ADJ +1.2/5.1V, SMD, 3964; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5V; Output Current:800mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4313
Product Name V Reg Ldo Adj +1.2/5.1V, Smd, 3964; Output Type Texas Instruments
Input Voltage 2.5 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details