LDO, FIXED, 3.3V, 0.8A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3765 |
| Product Name | Ldo, Fixed, 3.3V, 0.8A, Sot-223-5; Output Type Texas Instruments |
| Input Voltage | 2.5 to 7 volts |