Texas Instruments High-Performance Analog 3.3V 5V LED Driver IC LP3954TLX/NOPB

Description
LED DRVR 13Segment 3.3V/5V 36-Pin DSBGA T/R Product overview: LP3954TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954TLX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRVR 13Segment 3.3V/5V 36-Pin DSBGA T/R Product overview: LP3954TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954TLX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V LED Driver IC
137-LP3954TLX/NOPB
3.3V 5V LED Driver IC 137-LP3954TLX/NOPB
LED DRVR 13Segment 3.3V/5V 36-Pin DSBGA T/R Product overview: LP3954TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954TLX/NOPB can be used for catalog matching and distributor lookup.

LED DRVR 13Segment 3.3V/5V 36-Pin DSBGA T/R Product overview: LP3954TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954TLX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LP3954TLX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA

LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LP3954TLX/NOPB - 133054-LP3954TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3954TLX/NOPB
133054-LP3954TLX/NOPB
PMIC - PMIC - LED Drivers - LP3954TLX/NOPB 133054-LP3954TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133054-LP3954TLX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 13 Dimming: PWM Output Voltage: 4 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 36-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 900mA (Switch)

Manufacturer: Texas Instruments
Win Source Part Number: 133054-LP3954TLX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 13
Dimming: PWM
Output Voltage: 4 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 36-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 900mA (Switch)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP3954TLX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP3954TLX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP3954TLX/NOPB
IC LED DRVR RGLTR PWM 36DSBGA

IC LED DRVR RGLTR PWM 36DSBGA

Supplier's Site
PMIC - LED Drivers - LP3954TLX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP3954TLX/NOPB
PMIC - LED Drivers LP3954TLX/NOPB
IC LED DRIVER RGLTR DIM 36USMD

IC LED DRIVER RGLTR DIM 36USMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LP3954TLX/NOPB LP3954TLX/NOPB-ND 133054-LP3954TLX/NOPB LP3954TLX/NOPB LP3954TLX/NOPB
Product Name 3.3V 5V LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LP3954TLX/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 5.3 volts 4 to 5.3 volts 4 to 5.3 volts
Number of Channels 13 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1905961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type TDFN
View Details
BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers