Texas Instruments PMIC - PMIC - LED Drivers - LP3954RLX LP3954RLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071849-LP3954RLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 13 Dimming: PWM Output Voltage: 4 V to 5.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 900mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071849-LP3954RLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 13 Dimming: PWM Output Voltage: 4 V to 5.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 900mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP3954RLX - 071849-LP3954RLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3954RLX
071849-LP3954RLX
PMIC - PMIC - LED Drivers - LP3954RLX 071849-LP3954RLX
Manufacturer: Texas Instruments Win Source Part Number: 071849-LP3954RLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 13 Dimming: PWM Output Voltage: 4 V to 5.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 900mA (Switch)

Manufacturer: Texas Instruments
Win Source Part Number: 071849-LP3954RLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 13
Dimming: PWM
Output Voltage: 4 V to 5.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 900mA (Switch)

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LP3954RLX
SMD LED Driver IC 137-LP3954RLX
LED DISPLAY DRIVER, PBGA36, 3 X 3 MM, 0.65 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-36 Product overview: LP3954RLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954RLX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA36, 3 X 3 MM, 0.65 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-36 Product overview: LP3954RLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954RLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071849-LP3954RLX 137-LP3954RLX
Product Name PMIC - PMIC - LED Drivers - LP3954RLX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8507ELPTR-T - 198451-A8507ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 volts
Output Current 80 milliamps
View Details
4 suppliers
LED Drivers - ILD4180XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 45 volts
Output Voltage 0.6000 to 16 volts
View Details
3 suppliers
LED Driver ICs - 2466594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details