LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA (3.5x3.24)
LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA (3.5x3.24)
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LP39542RL/NOPB | LP39542RL/NOPB |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 13 | 13 |
| Output Configuration | Inverting; Step-Up (Boost) | Inverting; Step-Up (Boost) |
| Output Voltage | 5.3 volts | 5.3 volts |
| Output Current | 0.9000 amps | 0.9000 amps |