LED Driver IC 9 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA, 120mA (Flash) 32-TLGA (5.5x4.5)
LED Driver, 9-Segment
Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3936SLX can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 32TCSP
IC LED DRV RGLTR PWM 32TLGA
IC LED DRIVER RGLTR DIM 32TCSP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP3936SLX-ND | LP3936SLX | 137-LP3936SLX | 815-LP3936SLX | LP3936SLX | LP3936SLX |
| Product Name | LED Drivers | LED Driver IC | IC LED DRIVER RGLTR DIM 32TCSP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 6 volts | 3 to 6 volts | ||||
| Output Voltage | 5.3 volts | 5.3 volts | ||||
| Output Current | 25 to 120 milliamps | 25 to 120 milliamps |