Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - LP3936SLX/NOPB LP3936SLX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 109397-LP3936SLX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 9 Dimming: PWM Output Voltage: 5.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TLGA (4.5x5.5) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 120mA (Flash) Alternative Parts (Cross-Reference): MAX16831ATJ+T; MAX16831ATJ/V+T; MAX16831ATJ/V+; LP3936SLX/NOPB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 109397-LP3936SLX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 9 Dimming: PWM Output Voltage: 5.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TLGA (4.5x5.5) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 120mA (Flash) Alternative Parts (Cross-Reference): MAX16831ATJ+T; MAX16831ATJ/V+T; MAX16831ATJ/V+; LP3936SLX/NOPB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP3936SLX/NOPB - 109397-LP3936SLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3936SLX/NOPB
109397-LP3936SLX/NOPB
PMIC - PMIC - LED Drivers - LP3936SLX/NOPB 109397-LP3936SLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 109397-LP3936SLX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 9 Dimming: PWM Output Voltage: 5.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TLGA (4.5x5.5) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 120mA (Flash) Alternative Parts (Cross-Reference): MAX16831ATJ+T; MAX16831ATJ/V+T; MAX16831ATJ/V+; LP3936SLX/NOPB; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109397-LP3936SLX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 9
Dimming: PWM
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TLGA (4.5x5.5)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA, 120mA (Flash)
Alternative Parts (Cross-Reference): MAX16831ATJ+T; MAX16831ATJ/V+T; MAX16831ATJ/V+; LP3936SLX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
745-LP3936SLX/NOPB
LED Driver IC 745-LP3936SLX/NOPB
Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SLX/NOPB can be used for catalog matching and distributor lookup.

Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SLX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
IC LED DRIVER RGLTR DIM 32TCSP - 815-LP3936SLX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR DIM 32TCSP
815-LP3936SLX/NOPB
IC LED DRIVER RGLTR DIM 32TCSP 815-LP3936SLX/NOPB
IC LED DRIVER RGLTR DIM 32TCSP

IC LED DRIVER RGLTR DIM 32TCSP

Supplier's Site
PMIC - LED Drivers - LP3936SLX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP3936SLX/NOPB
PMIC - LED Drivers LP3936SLX/NOPB
IC LED DRIVER RGLTR DIM 32TCSP

IC LED DRIVER RGLTR DIM 32TCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 109397-LP3936SLX/NOPB 745-LP3936SLX/NOPB 815-LP3936SLX/NOPB LP3936SLX/NOPB
Product Name PMIC - PMIC - LED Drivers - LP3936SLX/NOPB LED Driver IC IC LED DRIVER RGLTR DIM 32TCSP PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 5.3 volts
Output Current 25 to 120 milliamps 25 to 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 7704699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
LED Drivers - A6277ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - FAN5609MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details