Texas Instruments High-Performance Analog LED Driver IC LP3936SL

Description
Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
745-LP3936SL
LED Driver IC 745-LP3936SL
Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SL can be used for catalog matching and distributor lookup.

Lighting Management System for Six White LEDs and One RGB or FLASH LED 32-TLGA -40 to 85 Product overview: LP3936SL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LP3936SL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LP3936SL - 1203668-LP3936SL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3936SL
1203668-LP3936SL
PMIC - PMIC - LED Drivers - LP3936SL 1203668-LP3936SL
Manufacturer: Texas Instruments Win Source Part Number: 1203668-LP3936SL Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight, Camera Flash Voltage - Output: 5.3V Frequency: 1MHz Current - Output / Channel: 25mA, 120mA (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 32-TLGA (4.5x5.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 32-WFLGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LP3936 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1203668-LP3936SL
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight, Camera Flash
Voltage - Output: 5.3V
Frequency: 1MHz
Current - Output / Channel: 25mA, 120mA (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 32-TLGA (4.5x5.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 32-WFLGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LP3936
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 6V

Buy Now
LED Drivers - LP3936SLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LP3936SLTR-ND
LED Drivers LP3936SLTR-ND
LED Driver IC 9 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA, 120mA (Flash) 32-TLGA (5.5x4.5)

LED Driver IC 9 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA, 120mA (Flash) 32-TLGA (5.5x4.5)

Buy Now Datasheet
PMIC - LED Drivers - LP3936SL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP3936SL
PMIC - LED Drivers LP3936SL
IC LED DRIVER RGLTR DIM 32TCSP

IC LED DRIVER RGLTR DIM 32TCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP3936SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP3936SL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP3936SL
IC LED DRV RGLTR PWM 32TLGA

IC LED DRV RGLTR PWM 32TLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-LP3936SL 1203668-LP3936SL LP3936SLTR-ND LP3936SL LP3936SL
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LP3936SL LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5.3 volts 5.3 volts 5.3 volts
Number of Channels 9 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2703MF-ADJ - Lingto Electronic Limited
Specs
Output Current 350 milliamps
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
PMIC - PMIC - LED Drivers - A8500EECTR-T - 007741-A8500EECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 volts
Output Current 25 milliamps
View Details
5 suppliers