Manufacturer: Texas Instruments
Win Source Part Number: 877941-LP3927ILQ-AZ
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 28-WQFN (5x5)
Package: Reel - TR
Package: 28-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3927
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (5x5)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Handheld/Mobile Devices PMIC 28-WQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 877941-LP3927ILQ-AZ | LP3927ILQ-AZ |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3927ILQ-AZ | Power Management - Specialized |
| Output Options | Inverting |