Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3925RMX-A LP3925RMX-A

Description
Manufacturer: Texas Instruments Win Source Part Number: 206521-LP3925RMX-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206521-LP3925RMX-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3925RMX-A - 206521-LP3925RMX-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3925RMX-A
206521-LP3925RMX-A
PMIC - PMIC - Power Management - Specialized - LP3925RMX-A 206521-LP3925RMX-A
Manufacturer: Texas Instruments Win Source Part Number: 206521-LP3925RMX-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA

Manufacturer: Texas Instruments
Win Source Part Number: 206521-LP3925RMX-A
Packaging: Reel - TR
Applications: Mobile Handsets
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-uSMDxt
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 3.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 206521-LP3925RMX-A
Product Name PMIC - PMIC - Power Management - Specialized - LP3925RMX-A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers