Manufacturer: Texas Instruments
Win Source Part Number: 129235-LP3925RME-E/N
Packaging: Reel - TR
Applications: Mobile Handsets
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 3.5μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Mobile Handsets PMIC 81-DSBGA (3.61x3.61)
Mobile Handsets PMIC 81-DSBGA (3.61x3.61)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 129235-LP3925RME-E/NOPB | LP3925RME-E/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3925RME-E/NOPB | Power Management - Specialized |
| Output Options | Inverting |