Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3925RME-A LP3925RME-A

Description
Manufacturer: Texas Instruments Win Source Part Number: 206520-LP3925RME-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206520-LP3925RME-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3925RME-A - 206520-LP3925RME-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3925RME-A
206520-LP3925RME-A
PMIC - PMIC - Power Management - Specialized - LP3925RME-A 206520-LP3925RME-A
Manufacturer: Texas Instruments Win Source Part Number: 206520-LP3925RME-A Packaging: Reel - TR Applications: Mobile Handsets Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-uSMDxt Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 3.5μA

Manufacturer: Texas Instruments
Win Source Part Number: 206520-LP3925RME-A
Packaging: Reel - TR
Applications: Mobile Handsets
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-uSMDxt
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 3.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 206520-LP3925RME-A
Product Name PMIC - PMIC - Power Management - Specialized - LP3925RME-A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details