Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3925RME-A/NOPB LP3925RME-A/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203660-LP3925RME-A/ NOPB Packaging: Tape and Reel Mounting Style: SMD Applications: Mobile Handsets Supply Current: 3.5μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.61x3.61) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LP3925 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 4.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203660-LP3925RME-A/ NOPB Packaging: Tape and Reel Mounting Style: SMD Applications: Mobile Handsets Supply Current: 3.5μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.61x3.61) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LP3925 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3925RME-A/NOPB - 1203660-LP3925RME-A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3925RME-A/NOPB
1203660-LP3925RME-A/NOPB
PMIC - PMIC - Power Management - Specialized - LP3925RME-A/NOPB 1203660-LP3925RME-A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203660-LP3925RME-A/ NOPB Packaging: Tape and Reel Mounting Style: SMD Applications: Mobile Handsets Supply Current: 3.5μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.61x3.61) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LP3925 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 4.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203660-LP3925RME-A/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Mobile Handsets
Supply Current: 3.5μA
Categories: Integrated Circuits
Supplier Device Package: 81-DSBGA (3.61x3.61)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LP3925
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 4.5V

Buy Now
Power Management - Specialized - LP3925RME-A/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3925RME-A/NOPB
Power Management - Specialized LP3925RME-A/NOPB
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - LP3925RME-A/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3925RME-A/NOPB
Power Management - Specialized LP3925RME-A/NOPB
Mobile Handsets PMIC 81-DSBGA (3.61x3.61)

Mobile Handsets PMIC 81-DSBGA (3.61x3.61)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203660-LP3925RME-A/NOPB LP3925RME-A/NOPB LP3925RME-A/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3925RME-A/NOPB Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details