The LP3923 is a fully integrated power management unit designed for CDMA cellular phones, featuring a Li-Ion battery charger with integrated power FET and 28V over-voltage protection, one 700mA synchronous buck regulator, and eight low-noise LDO regulators with output currents of 300mA, 150mA, and 80mA. It operates from a 3.0V to 5.5V input, includes an I2C-compatible interface for control, and comes in a 30-bump 3.0mm by 2.5mm DSBGA package. Thermal shutdown with early warning and under-voltage lockout are included. The LP3923TL/X-VB variant disables LDO1 and LDO2 when SEL=GND, and sets the buck regulator and LILO LDOs to 1.8V output. The part number LP3923TLX-VB matches the series described, with the trailing -VB indicating a specific option variant.
Battery Charger Li-Ion 100mA 30-Pin uSMD T/R Product overview: LP3923TLX-VB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100mA, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP3923TLX-VB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LP3923TLX-VB |
| Product Name | 100mA Power Management IC |