Manufacturer: Texas Instruments
Win Source Part Number: 923615-LP3923TL-VC/N
Operating Temperature Range: -40°C ~ 85°C
Features: Cellular, CDMA Handset PMIC 30-DSBGA
Package: Reel - TR
Package: 30-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3923
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Cellular, CDMA Handset PMIC 30-DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 923615-LP3923TL-VC/NOPB | LP3923TL-VC/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3923TL-VC/NOPB | Power Management - Specialized |
| Output Options | Inverting |