Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3923TL-VB/NOPB LP3923TL-VB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 132745-LP3923TL-VB/N OPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132745-LP3923TL-VB/N OPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3923TL-VB/NOPB - 132745-LP3923TL-VB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3923TL-VB/NOPB
132745-LP3923TL-VB/NOPB
PMIC - PMIC - Power Management - Specialized - LP3923TL-VB/NOPB 132745-LP3923TL-VB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132745-LP3923TL-VB/N OPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 132745-LP3923TL-VB/NOPB
Packaging: Reel - TR
Applications: Cellular, CDMA Handset
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TuSMD
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Power Management - Specialized - LP3923TL-VB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3923TL-VB/NOPB
Power Management - Specialized LP3923TL-VB/NOPB
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - LP3923TL-VB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3923TL-VB/NOPB
Power Management - Specialized LP3923TL-VB/NOPB
Cellular, CDMA Handset PMIC 30-DSBGA

Cellular, CDMA Handset PMIC 30-DSBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 132745-LP3923TL-VB/NOPB LP3923TL-VB/NOPB LP3923TL-VB/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3923TL-VB/NOPB Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details