Manufacturer: Texas Instruments
Win Source Part Number: 071839-LP3918TLX/NOP
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-uSMD
Programmable Fault Protection: Reverse Current
Maximum Supply Voltage: 6V
IC BATT CHG LI-ION 25USMD
IC BATT CHG LI-ION 25DSBGA
IC BATT CHG LI-ION 25USMD
Charger IC Lithium Ion 25-uSMD
Charger IC Lithium Ion 25-DSBGA (2.46x2.46)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 071839-LP3918TLX/NOPB | LP3918TLX/NOPB-ND | LP3918TLX/NOPB | LP3918TLX/NOPB | LP3918TLX/NOPB | LP3918TLX/NOPB |
| Product Name | PMIC - PMIC - Battery Chargers - LP3918TLX/NOPB | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Chargers |
| Package Type | 25-uSMD | 25-WFBGA | BGA | BGA; 25-WFBGA | BGA; 25-WFBGA, DSBGA | |
| Supply Voltage | 6 volts | 6 volts | 4.2 volts | |||
| Charge Current | 950 mA | 950 mA | 950 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |