Manufacturer: Texas Instruments
Win Source Part Number: 1056647-LP3917RLX-M/
Packaging: Reel - TR
Applications: Cellular, CDMA Handset
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 49-DSBGA
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Cellular, CDMA Handset PMIC 49-DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1056647-LP3917RLX-M/NOPB | LP3917RLX-M/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3917RLX-M/NOPB | Power Management - Specialized |
| Output Options | Inverting |