Manufacturer: Texas Instruments
Win Source Part Number: 779832-LP3917RL-S/NO
Packaging: Reel package
Package: 49-WFBGA, DSBGA
Applications: Cellular, CDMA Handset
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: LP3917
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA
Alternative Parts (Cross-Reference): LP3917RLX-S/NOPB;
Introduction Date: December 01, 2006
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Cellular, CDMA Handset PMIC 49-DSBGA
Cellular, CDMA Handset PMIC 49-DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 779832-LP3917RL-S/NOPB | LP3917RL-S/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3917RL-S/NOPB | Power Management - Specialized |
| Output Options | Inverting |