Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3917RL-QL/NOPB LP3917RL-QL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 754323-LP3917RL-QL/N OPB Packaging: Tape and Reel Mounting Style: SMD Applications: Cellular, CDMA Handset Categories: Integrated Circuits Supplier Device Package: 49-DSBGA Status: Obsolete Manufacturer Package: 49-WFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LP3917 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 754323-LP3917RL-QL/N OPB Packaging: Tape and Reel Mounting Style: SMD Applications: Cellular, CDMA Handset Categories: Integrated Circuits Supplier Device Package: 49-DSBGA Status: Obsolete Manufacturer Package: 49-WFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LP3917 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3917RL-QL/NOPB - 754323-LP3917RL-QL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3917RL-QL/NOPB
754323-LP3917RL-QL/NOPB
PMIC - PMIC - Power Management - Specialized - LP3917RL-QL/NOPB 754323-LP3917RL-QL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 754323-LP3917RL-QL/N OPB Packaging: Tape and Reel Mounting Style: SMD Applications: Cellular, CDMA Handset Categories: Integrated Circuits Supplier Device Package: 49-DSBGA Status: Obsolete Manufacturer Package: 49-WFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LP3917 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 754323-LP3917RL-QL/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Cellular, CDMA Handset
Categories: Integrated Circuits
Supplier Device Package: 49-DSBGA
Status: Obsolete
Manufacturer Package: 49-WFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LP3917
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP3917RL-QL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3917RL-QL/NOPB
Power Management - Specialized LP3917RL-QL/NOPB
Cellular, CDMA Handset PMIC 49-DSBGA

Cellular, CDMA Handset PMIC 49-DSBGA

Buy Now Datasheet
Power Management - Specialized - LP3917RL-QL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3917RL-QL/NOPB
Power Management - Specialized LP3917RL-QL/NOPB
Cellular, CDMA Handset PMIC 49-DSBGA

Cellular, CDMA Handset PMIC 49-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 754323-LP3917RL-QL/NOPB LP3917RL-QL/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3917RL-QL/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details