The LP3913 is a programmable power management IC optimized for flash-based portable media players, integrating two 150mA LDO regulators, three buck converters, a 4-channel 8-bit ADC, and a Li-Ion battery charger with USB and adapter support. It features a 400kHz I2C interface, battery voltage and temperature monitoring, and LED charger status drivers. The device is packaged in a 6mm × 6mm × 0.8mm 48-pin WQFN and operates from -40°C to +85°C. The LP3913SQ-AD variant provides LDO1 at 2.00V, LDO2 at 3.30V, Buck1 at 1.20V, Buck2 at 1.80V, Buck3 at 3.30V, and a 100mA charge current.
IC PWR MGMT W/CHRGR 48WQFN Product overview: LP3913SQ-AD/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP3913SQ-AD/NOPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LP3913SQ-AD/NOPB |
| Product Name | Power Management IC |
| Output Voltage | 3.3 volts |