The LP3910 is a programmable system power management unit optimized for HDD-based portable media players, integrating two low-dropout LDO regulators, two buck DC-DC converters, a buck-boost converter, a 4-channel 8-bit ADC, and a lithium-ion battery charger with USB and adapter support. It is housed in a 6-mm × 6-mm × 0.8-mm 48-pin WQFN package and operates from -40°C to 85°C. The device features a 400-kHz I2C-compatible interface, programmable output voltages, battery voltage and temperature monitoring, and a 100-mA to 1000-mA full-rate charge current capability. The LP3910SQX-AA/NOPB variant shares the base device specifications, including a default LDO1 output of 2 V, LDO2 of 3.3 V, Buck1 of 1.2 V, Buck2 of 3.3 V, and buck-boost of 3.3 V, with a 100-mA charge current.
Power Management IC for Hard Drive Based Portable Media Players 48-WQFN -40 to 85
LP3910 Power Management IC (PMIC) for Hard Drive Based Portable Media Players
LP3910 Power Management IC (PMIC) for Hard Drive Based Portable Media Players
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | LP3910SQX-AA/NOPB | LP3910SQX-AA/NOPB |
| Product Name | LP3910 Power Management IC for Hard Drive Based Portable Media Players | |
| Package Type | Other; WQFN | Other; WQFN48 |