The LP3907 is a programmable power management unit integrating two 1-A and 600-mA synchronous buck converters with dynamic voltage scaling, two 300-mA LDOs, and a 400-kHz I²C interface for control and sequencing. It supports input voltages from 2.8 V to 5.5 V, offers programmable output voltages of 0.8 V to 2 V for Buck1 and 1 V to 3.5 V for Buck2, and features 30-mV typical dropout, ±3% output accuracy, and automatic PWM-to-PFM mode transition for high efficiency at light loads. The device is available in a 4.00 mm × 4.00 mm WQFN-24 package and includes thermal overload protection, undervoltage lockout, and an external power-on-reset function.
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C-Compatible Interface 24-WQFN
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C-Compatible Interface 24-WQFN -40 to 85 Product overview: LP3907SQX-PJXIX/NOPB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LP3907SQX-PJXIX/NOPB | 776-LP3907SQX-PJXIX/NOPB |
| Product Name | LP3907 Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C-Compatible Interface | Dual Buck Step-Down DC-DC Converter IC |
| Package Type | Other; DSBGA,WQFN | |
| Features | Thermal Shutdown Protection; Synchronous Rectification; Comm Control,Dynamic Voltage Scaling,Enable,Over Current Protection,Power Good,Synchronous Rectification,Thermal Shutdown,UVLO | |
| Output Voltage | 0.8000 to 3.5 volts |