The LP3906SQ-PPXP/NOPB is a programmable power management integrated circuit (PMIC) designed for low power applications, particularly suitable for FPGAs, microprocessors, and DSPs. It features two high-efficiency step-down DC/DC converters capable of delivering 1.5A output current, along with two linear regulators (LDOs) that provide 300mA output current each. The device supports dynamic voltage management and includes a 400kHz I²C compatible interface for control and configuration. The output voltage for the buck converters can be programmed from 1.5V to 2.5V for Buck1 and from 2.5V to 3.3V for Buck2, with an efficiency of up to 96%. The LP3906SQ-PPXP/NOPB is housed in a compact 24-lead WQFN package measuring 5x4x0.8mm, making it suitable for space-constrained designs. Additional features include thermal overload protection, automatic soft start, and programmable power-on sequencing, which enhance its reliability and usability in various applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1203645-LP3906SQ-PPX
Packaging: Reel
Mounting Style: SMD
Applications: Digital Cores
Supply Current: 60μA
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LP3906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Digital Cores PMIC 24-WQFN (4x5)
PMIC
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1203645-LP3906SQ-PPXP/NOPB | LP3906SQ-PPXP/NOPB | LP3906SQ-PPXP/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3906SQ-PPXP/NOPB | Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |