Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3905SDX-A3 LP3905SDX-A3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203643-LP3905SDX-A3 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203643-LP3905SDX-A3 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3905SDX-A3 - 1203643-LP3905SDX-A3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3905SDX-A3
1203643-LP3905SDX-A3
PMIC - PMIC - Power Management - Specialized - LP3905SDX-A3 1203643-LP3905SDX-A3
Manufacturer: Texas Instruments Win Source Part Number: 1203643-LP3905SDX-A3 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203643-LP3905SDX-A3
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LP3905
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP3905SDX-A3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SDX-A3
Power Management - Specialized LP3905SDX-A3
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203643-LP3905SDX-A3 LP3905SDX-A3
Product Name PMIC - PMIC - Power Management - Specialized - LP3905SDX-A3 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details