Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3905SDX-30 LP3905SDX-30

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203642-LP3905SDX-30 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203642-LP3905SDX-30 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3905SDX-30 - 1203642-LP3905SDX-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3905SDX-30
1203642-LP3905SDX-30
PMIC - PMIC - Power Management - Specialized - LP3905SDX-30 1203642-LP3905SDX-30
Manufacturer: Texas Instruments Win Source Part Number: 1203642-LP3905SDX-30 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203642-LP3905SDX-30
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP3905
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP3905SDX-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SDX-30
Power Management - Specialized LP3905SDX-30
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203642-LP3905SDX-30 LP3905SDX-30
Product Name PMIC - PMIC - Power Management - Specialized - LP3905SDX-30 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details