Texas Instruments Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-A3EV LP3905SD-A3EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779823-LP3905SD-A3EV Regulator Topology: Buck Voltage - Output: 1.5V, 1.85V, 2.8V, 3V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779823-LP3905SD-A3EV Regulator Topology: Buck Voltage - Output: 1.5V, 1.85V, 2.8V, 3V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-A3EV - 779823-LP3905SD-A3EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-A3EV
779823-LP3905SD-A3EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-A3EV 779823-LP3905SD-A3EV
Manufacturer: Texas Instruments Win Source Part Number: 779823-LP3905SD-A3EV Regulator Topology: Buck Voltage - Output: 1.5V, 1.85V, 2.8V, 3V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA, 600mA, 100mA, 100mA Utilized IC / Part: LP3905 Family Name: LP3905 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779823-LP3905SD-A3EV
Regulator Topology: Buck
Voltage - Output: 1.5V, 1.85V, 2.8V, 3V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 2MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 600mA, 600mA, 100mA, 100mA
Utilized IC / Part: LP3905
Family Name: LP3905
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779823-LP3905SD-A3EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LP3905SD-A3EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products