Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3905SD-30 LP3905SD-30

Description
Manufacturer: Texas Instruments Win Source Part Number: 877935-LP3905SD-30 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 14-WSON (4x4) Package: Reel - TR Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3905 Categories: Integrated Circuits (ICs) Case / Package: 14-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3905SD-30DKR, LP3905SD30, LP3905SD-30CT, LP3905SD-30TR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877935-LP3905SD-30 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 14-WSON (4x4) Package: Reel - TR Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3905 Categories: Integrated Circuits (ICs) Case / Package: 14-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3905SD-30DKR, LP3905SD30, LP3905SD-30CT, LP3905SD-30TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3905SD-30 - 877935-LP3905SD-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3905SD-30
877935-LP3905SD-30
PMIC - PMIC - Power Management - Specialized - LP3905SD-30 877935-LP3905SD-30
Manufacturer: Texas Instruments Win Source Part Number: 877935-LP3905SD-30 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 14-WSON (4x4) Package: Reel - TR Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3905 Categories: Integrated Circuits (ICs) Case / Package: 14-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3905SD-30DKR, LP3905SD30, LP3905SD-30CT, LP3905SD-30TR

Manufacturer: Texas Instruments
Win Source Part Number: 877935-LP3905SD-30
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 14-WSON (4x4)
Package: Reel - TR
Package: 14-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3905
Categories: Integrated Circuits (ICs)
Case / Package: 14-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP3905SD-30DKR, LP3905SD30, LP3905SD-30CT, LP3905SD-30TR

Buy Now Datasheet
Power Management - Specialized - LP3905SD-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SD-30
Power Management - Specialized LP3905SD-30
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 877935-LP3905SD-30 LP3905SD-30
Product Name PMIC - PMIC - Power Management - Specialized - LP3905SD-30 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details