Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.2V, 3A, To-263-5; Output Type Texas Instruments LP3893ES-1.2/NOPB

Description
LDO, FIXED, 1.2V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:1.47V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 1.2V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:1.47V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 3A, To-263-5; Output Type Texas Instruments - 26AJ7438 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 3A, To-263-5; Output Type Texas Instruments
26AJ7438
Ldo, Fixed, 1.2V, 3A, To-263-5; Output Type Texas Instruments 26AJ7438
LDO, FIXED, 1.2V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:1.47V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 1.2V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:1.47V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47461554 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47461554
Voltage Regulator 47461554
LDO, FIXED, 1.2V, 3A, TO-263-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.47V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:3A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, FIXED, 1.2V, 3A, TO-263-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.47V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:1.2V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:3A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26AJ7438 47461554
Product Name Ldo, Fixed, 1.2V, 3A, To-263-5; Output Type Texas Instruments Voltage Regulator
Input Voltage 1.47 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details