LDO, FIXED, 1.2V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:980mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9168 |
| Product Name | Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Texas Instruments |
| Input Voltage | 0.9800 to 5.5 volts |