LDO, ADJ, 0.8V-1.8V, 1.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:930mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:1.8V; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH2046 |
| Product Name | Ldo, Adj, 0.8V-1.8V, 1.5A, Soic-8; Output Type Texas Instruments |
| Input Voltage | 0.9300 to 5.5 volts |